Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 132mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Product Range | RKZ Series |
Dc-Dc Converter, Medical, 15V, 0.132A | Newark Electronics |
DC-DC Converter, 2W, SIP7 4kV Unregulated , Single, 15V, 1.98A, RKZ Series | RECOM Power Inc. RKZ-1215S/H | RS Americas |
Isolated DC/DC Converters - Through Hole 2W DC/DC 4kV UNREG 12Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RKZ-1215S/H?
Additional datasheets, footprints and schematics for RKZ-1215S/H are listed on our Part Details page. You can also find images and similar parts to RKZ-1215S/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-1215S/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-1215S/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-1215S/H fall under?
The RKZ-1215S/H is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-1215S/H when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-1215S/H you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-1215S/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-1215S/H have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for RKZ-1215S/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-1215S/H often in real-time on the comparison pages.
What if I can't find stock of RKZ-1215S/H?
You can fill out our help required form which you can use to request a quote for RKZ-1215S/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.