Status: | Unknown |
---|---|
Series: | RKZ Series |
RoHS: | Unknown |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.43
|
No stock
|
Buy Now | |
Schukat Electronic
from US$8.56
|
250
in stock
|
Buy Now | |
Rutronik
from US$10.59
|
-
|
Buy Now | |
Newark Electronics
from US$9.15
|
-
|
Buy Now | |
Future Electronics
from US$9.01
|
-
|
Buy Now | |
RS Americas
from US$10.37
|
-
|
Buy Now | |
element14
from US$9.39
|
-
|
Buy Now | |
Distrelec
from US$9.10
|
-
|
Buy Now | |
Sager
from US$8.16
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RKZ Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.05mm |
Height | 10.2mm |
Depth | 19.65mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 5V:5V 400mA 2W SIP7 | Schukat Electronic |
DC/DC Mod 05V to 05V 2W 3kV 3kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.4A, Sip | Newark Electronics |
2W DC/DC-Converter 'ECONOLINE' SIP7 3kV unreg | Future Electronics |
DC-DC Converter, SIP7 3kV, Single, 2W, 05V @ 400mA, RKZ Series | RECOM Power Inc. RKZ-0505S/P | RS Americas |
DC-DC CONVERTER, MEDICAL, 5V, 0.4A | element14 |
Recom DC/DC Converter 5 ... 5V 5V 200mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole 2W DC/DC UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RKZ-0505S/P?
Additional datasheets, footprints and schematics for RKZ-0505S/P are listed on our Part Details page. You can also find images and similar parts to RKZ-0505S/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKZ-0505S/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKZ-0505S/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKZ-0505S/P fall under?
The RKZ-0505S/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RKZ-0505S/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKZ-0505S/P you can contact the distributor directly for product support, shipping queries etc.
Is the RKZ-0505S/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKZ-0505S/P have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RKZ-0505S/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKZ-0505S/P often in real-time on the comparison pages.
What if I can't find stock of RKZ-0505S/P?
You can fill out our help required form which you can use to request a quote for RKZ-0505S/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.