Status: | Unknown |
---|---|
Series: | RK Series |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.21
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$4.97
|
25
in stock
|
Buy Now | |
element14
from US$8.28
|
16
in stock
|
Buy Now | |
Farnell
from US$7.87
|
16
in stock
|
Buy Now | |
Rutronik
from US$7.96
|
-
|
Buy Now | |
Newark Electronics
from US$7.88
|
-
|
Buy Now | |
Future Electronics
from US$7.36
|
-
|
Buy Now | |
RS Americas
from US$10.96
|
-
|
Buy Now | |
Schukat Electronic
from US$6.42
|
-
|
Buy Now | |
Sager
from US$6.11
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RK Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Isolation Voltage | 3kV |
Power Rating | 1W |
DC-DC converter,RK-1215S 1W 15Vdc o/p | RS |
DC/DC CONVERTER, 1W, 15V | element14 |
DC/DC Mod 12V to 15V 1W 3kV 3kV THT | Rutronik |
Dc/Dc Converter, 1W, 15V, 0.066A, Sip | Newark Electronics |
1W DC/DC-Converter 'ECONOLINE' SIP7 3kV unreg | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 15Vdc, I/O isolation 3000Vdc | RECOM Power Inc. RK-1215S | RS Americas |
DC/DC Conv 12V:15V 0,2A 1W SIP7 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 12Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RK-1215S?
Additional datasheets, footprints and schematics for RK-1215S are listed on our Part Details page. You can also find images and similar parts to RK-1215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-1215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-1215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-1215S fall under?
The RK-1215S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RK-1215S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-1215S you can contact the distributor directly for product support, shipping queries etc.
Is the RK-1215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-1215S have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Rutronik have stock available or on a lead time for RK-1215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-1215S often in real-time on the comparison pages.
What if I can't find stock of RK-1215S?
You can fill out our help required form which you can use to request a quote for RK-1215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.