Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$184.16
|
12
in stock
|
Buy Now | |
Distrelec
from US$167.50
|
10
in stock
|
Buy Now | |
element14
from US$193.80
|
7
in stock
|
Buy Now | |
Farnell
from US$174.55
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$262.75
|
1
in stock
|
Buy Now | |
TestEquity
from US$77.66
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$66.00
|
-
|
Buy Now | |
RS Americas
from US$66.00
|
-
|
Buy Now | |
Carlton-Bates
from US$92.33
|
-
|
Buy Now |
Accessory Type | 19" Rack Mount Kit |
---|---|
For Use With | B&K Precision Meters & Instruments |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rack Mount Kit For Ba6010/Ba6011 And Bench Dmms Rohs Compliant: Yes |B&k Precision RK02 | Newark Electronics |
Rack mount kit for bench DMMs 2831E and 5491B | B&K Precision RK02 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Microscope Stand |
---|---|
For Use With | Dino-Lite Microscopes |
RoHS Compliant | NA |
Gooseneck rack | RS |
Dino-Lite Gooseneck Microscope Stand, 600mm | Distrelec |
DINO-LITE RK-02 | Rapid Electronics |
Rack Mount Kit, 19 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a RK02?
Additional datasheets, footprints and schematics for RK02 are listed on our Part Details page. You can also find images and similar parts to RK02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK02 fall under?
The RK02 is listed under B&K Precision Parts.
Can I view similar or alternative parts?
You can view similar parts to RK02 when available in the B&K Precision Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK02 you can contact the distributor directly for product support, shipping queries etc.
Is the RK02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK02 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Rapid Electronics have stock available or on a lead time for RK02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK02 often in real-time on the comparison pages.
What if I can't find stock of RK02?
You can fill out our help required form which you can use to request a quote for RK02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.