Status: | Unknown |
---|---|
Series: | RJZ Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RJZ Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10mm |
Height | 7.1mm |
Depth | 19.9mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC/DC Mod 24V to 24V 2W 4kV 4kV THT | Rutronik |
Dc-Dc Converter, 24V, 0.083A | Newark Electronics |
DC-DC Converter, DIP14 4kV, Single, 2W, 24V @ 83mA, RJZ Series | RECOM Power Inc. RJZ-2424S/HP | RS Americas |
DC-DC CONVERTER, 24V, 0.083A | element14 |
Isolated DC/DC Converters - Through Hole 2W DC/DC 4kV UNREG 24Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RJZ-2424S/HP?
Additional datasheets, footprints and schematics for RJZ-2424S/HP are listed on our Part Details page. You can also find images and similar parts to RJZ-2424S/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJZ-2424S/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJZ-2424S/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJZ-2424S/HP fall under?
The RJZ-2424S/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RJZ-2424S/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJZ-2424S/HP you can contact the distributor directly for product support, shipping queries etc.
Is the RJZ-2424S/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJZ-2424S/HP have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for RJZ-2424S/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJZ-2424S/HP often in real-time on the comparison pages.
What if I can't find stock of RJZ-2424S/HP?
You can fill out our help required form which you can use to request a quote for RJZ-2424S/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.