Status: | Unknown |
---|---|
Series: | RJR24 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | RJR24 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer Potentiometer 10Kohm 25Turn Pcb | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
TRIMMER, CERMET, 10 KILOHMS, 0.01% FAILURE RATE, MIL SPEC | Bourns RJR24FW103R | RS Americas |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJR24FW103R?
Additional datasheets, footprints and schematics for RJR24FW103R are listed on our Part Details page. You can also find images and similar parts to RJR24FW103R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJR24FW103R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJR24FW103R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJR24FW103R fall under?
The RJR24FW103R is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJR24FW103R when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJR24FW103R you can contact the distributor directly for product support, shipping queries etc.
Is the RJR24FW103R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJR24FW103R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for RJR24FW103R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJR24FW103R often in real-time on the comparison pages.
What if I can't find stock of RJR24FW103R?
You can fill out our help required form which you can use to request a quote for RJR24FW103R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.