Status: | Unknown |
---|---|
Series: | RJF TV Series |
RoHS: | Unknown |
Prices starting from US$67.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$153.03
|
No stock
|
Buy Now | |
Heilind Electronics
from US$119.97
|
37
in stock
|
Buy Now | |
Distrelec
from US$109.46
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$119.97
|
12
in stock
|
Buy Now | |
RS Americas
from US$128.50
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$104.60
|
-
|
Buy Now | |
Avnet America
from US$67.38
|
-
|
Buy Now | |
element14
from US$103.54
|
-
|
Buy Now | |
TTI Europe
from US$128.30
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | RJF TV Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | Cadmium (15-Jun-2015) |
| Heilind Electronics |
Amphenol Socapex Industrial Connector, Receptacle, RJ45, Straight, CAT5e, Panel Mount | Distrelec |
Connector metallic circ jam nut recept rj45 to rj45 transversal seal green cadmi | Amphenol Pcd RJFTV7SA1G | RS Americas |
In-Line Adapter, Rj45 8P Jack-Jack | Newark Electronics |
In-Line Adapter, RJ45, RJ45, Adaptor, In-Line, RJF TV, Jack, 8 Ways | Avnet America |
IN-LINE ADAPTER, RJ45 8P JACK-JACK | element14 |
RECEPT TRANSVERSALLY SEALED | TTI Europe |
Where can I find additional details, specifications and documents for a RJFTV7SA1G?
Additional datasheets, footprints and schematics for RJFTV7SA1G are listed on our Part Details page. You can also find images and similar parts to RJFTV7SA1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJFTV7SA1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJFTV7SA1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJFTV7SA1G fall under?
The RJFTV7SA1G is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJFTV7SA1G when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJFTV7SA1G you can contact the distributor directly for product support, shipping queries etc.
Is the RJFTV7SA1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJFTV7SA1G have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for RJFTV7SA1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJFTV7SA1G often in real-time on the comparison pages.
What if I can't find stock of RJFTV7SA1G?
You can fill out our help required form which you can use to request a quote for RJFTV7SA1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.