Status: | Unknown |
---|---|
Series: | RJ26F Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Through Hole |
Product Range | RJ26F Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer Potentiometer, 10Kohm 12Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
04F4804 | element14 |
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE | Farnell |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJ26FX103?
Additional datasheets, footprints and schematics for RJ26FX103 are listed on our Part Details page. You can also find images and similar parts to RJ26FX103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ26FX103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ26FX103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ26FX103 fall under?
The RJ26FX103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJ26FX103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ26FX103 you can contact the distributor directly for product support, shipping queries etc.
Is the RJ26FX103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ26FX103 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RJ26FX103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ26FX103 often in real-time on the comparison pages.
What if I can't find stock of RJ26FX103?
You can fill out our help required form which you can use to request a quote for RJ26FX103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.