Status: | Unknown |
---|---|
Series: | RJ24F Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | RJ24F Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer Potentiometer, 10Kohm 25Turn Through Hole | Newark Electronics |
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE | element14 |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJ24FW103?
Additional datasheets, footprints and schematics for RJ24FW103 are listed on our Part Details page. You can also find images and similar parts to RJ24FW103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ24FW103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ24FW103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ24FW103 fall under?
The RJ24FW103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJ24FW103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ24FW103 you can contact the distributor directly for product support, shipping queries etc.
Is the RJ24FW103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ24FW103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for RJ24FW103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ24FW103 often in real-time on the comparison pages.
What if I can't find stock of RJ24FW103?
You can fill out our help required form which you can use to request a quote for RJ24FW103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.