Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on-resistance. |
Fast switching speed. |
Parallel use is easy. |
RoHS compliant |
AEC-Q101 Qualified |
Package Code | TO-263 (D2PAK) |
---|---|
JEITA Package | SC-83 |
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 250 |
Drain Current ID[A] | 33 |
RDS(on)[Ω] VGS=10V(Typ.) | 77 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.077 |
Total gate charge Qg[nC] | 80 |
Power Dissipation (PD)[W] | 211 |
Drive Voltage[V] | 10 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RJ1U330AAFRG Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 250V, 33A, 150Deg C, 211W | Newark Electronics |
Transistor MOSFET N-CH 250V 33A 3-Pin TO-263 Emboss T/R | Avnet America |
MOSFET, N-CH, 250V, 33A, 150DEG C, 211W | element14 |
Where can I find additional details, specifications and documents for a RJ1U330AAFRGTL?
Additional datasheets, footprints and schematics for RJ1U330AAFRGTL are listed on our Part Details page. You can also find images and similar parts to RJ1U330AAFRGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ1U330AAFRGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ1U330AAFRGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ1U330AAFRGTL fall under?
The RJ1U330AAFRGTL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RJ1U330AAFRGTL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ1U330AAFRGTL you can contact the distributor directly for product support, shipping queries etc.
Is the RJ1U330AAFRGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RJ1U330AAFRGTL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RJ1U330AAFRGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ1U330AAFRGTL often in real-time on the comparison pages.
What if I can't find stock of RJ1U330AAFRGTL?
You can fill out our help required form which you can use to request a quote for RJ1U330AAFRGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.