Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 50V |
Contact Current DC Max | 1.5A |
Product Range | 7000 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (12-Jan-2017) |
Dip Switch, 5Pos, Spst, Piano Key, Th | Newark Electronics |
DIP SWITCH, 5POS, SPST, PIANO KEY, TH | element14 |
Where can I find additional details, specifications and documents for a RIGHT ANGLE DIP SW 5 P SEALED?
Additional datasheets, footprints and schematics for RIGHT ANGLE DIP SW 5 P SEALED are listed on our Part Details page. You can also find images and similar parts to RIGHT ANGLE DIP SW 5 P SEALED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RIGHT ANGLE DIP SW 5 P SEALED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RIGHT ANGLE DIP SW 5 P SEALED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RIGHT ANGLE DIP SW 5 P SEALED fall under?
The RIGHT ANGLE DIP SW 5 P SEALED is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RIGHT ANGLE DIP SW 5 P SEALED when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RIGHT ANGLE DIP SW 5 P SEALED you can contact the distributor directly for product support, shipping queries etc.
Is the RIGHT ANGLE DIP SW 5 P SEALED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RIGHT ANGLE DIP SW 5 P SEALED have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RIGHT ANGLE DIP SW 5 P SEALED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RIGHT ANGLE DIP SW 5 P SEALED often in real-time on the comparison pages.
What if I can't find stock of RIGHT ANGLE DIP SW 5 P SEALED?
You can fill out our help required form which you can use to request a quote for RIGHT ANGLE DIP SW 5 P SEALED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.