Status: | Unknown |
---|---|
Series: | RI3 Series |
RoHS: | Unknown |
Prices starting from US$8.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.77
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.33
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$9.56
|
-
|
Buy Now | |
element14
from US$9.30
|
-
|
Buy Now | |
Schukat Electronic
from US$8.92
|
-
|
Buy Now | |
Richardson RFPD
from US$8.65
|
-
|
Buy Now | |
Sager
from US$8.52
|
-
|
Buy Now | |
Farnell
from US$8.30
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 333mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI3 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.6mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 9V 333mA 3W | RS |
Dc/Dc Converter, 9V, 0.333A | Newark Electronics |
DC/DC CONVERTER, 9V, 0.333A | element14 |
DC/DC Conv 5V:9V 0,333A 3W 1kV | Schukat Electronic |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 3W 5Vin 9Vout 333mA | Sager |
Where can I find additional details, specifications and documents for a RI3-0509S?
Additional datasheets, footprints and schematics for RI3-0509S are listed on our Part Details page. You can also find images and similar parts to RI3-0509S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI3-0509S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI3-0509S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI3-0509S fall under?
The RI3-0509S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI3-0509S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI3-0509S you can contact the distributor directly for product support, shipping queries etc.
Is the RI3-0509S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI3-0509S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for RI3-0509S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI3-0509S often in real-time on the comparison pages.
What if I can't find stock of RI3-0509S?
You can fill out our help required form which you can use to request a quote for RI3-0509S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.