Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Isolation Voltage | 1kV |
Power Rating | 2W |
DC/DC Conv 24V:15V 133mA 2W SIP4 | Schukat Electronic |
DC/DC converter,24Vin,15Vout 133mA,2W | RS |
DC-DC Converter, Isolated Vin 21.6 to 26.4V dc, Vout 15V dc, I/O isolation 500V ac | RECOM Power Inc. RI-2415S | RS Americas |
DC/DC Mod 24V to 15V 2W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, 15V, 0.133A, Sip | Newark Electronics |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 24Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a RI-2415S?
Additional datasheets, footprints and schematics for RI-2415S are listed on our Part Details page. You can also find images and similar parts to RI-2415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-2415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-2415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-2415S fall under?
The RI-2415S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-2415S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-2415S you can contact the distributor directly for product support, shipping queries etc.
Is the RI-2415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-2415S have stock available?
Authorised distributors including Schukat Electronic, RS, RS Americas, Rutronik and Newark Electronics have stock available or on a lead time for RI-2415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-2415S often in real-time on the comparison pages.
What if I can't find stock of RI-2415S?
You can fill out our help required form which you can use to request a quote for RI-2415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.