Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.68
|
No stock
|
Buy Now | |
Rutronik
from US$8.81
|
-
|
Buy Now | |
Newark Electronics
from US$7.88
|
-
|
Buy Now | |
Future Electronics
from US$7.69
|
-
|
Buy Now | |
RS Americas
from US$8.64
|
-
|
Buy Now | |
element14
from US$7.96
|
-
|
Buy Now | |
Schukat Electronic
from US$7.11
|
-
|
Buy Now | |
Sager
from US$6.80
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Mod 15V to 12V 2W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, 12V, 0.167A, Sip | Newark Electronics |
RI Series 2W 1 Output 12V 167mA 13.5V - 16.5V Input DC/DC Power Supply | Future Electronics |
DC-DC Converter, 2W, SIP4 1kV Unregulated , Single, 12V, 2.004A, RI Series | RECOM Power Inc. RI-1512S | RS Americas |
DC-DC CONVERTER, 12V, 0.167A | element14 |
DC/DC Conv 15V:12V 0,167A 2W SIP4 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 15Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RI-1512S?
Additional datasheets, footprints and schematics for RI-1512S are listed on our Part Details page. You can also find images and similar parts to RI-1512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-1512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-1512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-1512S fall under?
The RI-1512S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-1512S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-1512S you can contact the distributor directly for product support, shipping queries etc.
Is the RI-1512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-1512S have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RI-1512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-1512S often in real-time on the comparison pages.
What if I can't find stock of RI-1512S?
You can fill out our help required form which you can use to request a quote for RI-1512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.