Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.36
|
55
in stock
|
Buy Now | |
Future Electronics
from US$7.13
|
119
in stock
|
Buy Now | |
Schukat Electronic
from US$6.76
|
48
in stock
|
Buy Now | |
Rutronik
from US$7.88
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$6.95
|
22
in stock
|
Buy Now | |
Distrelec
from US$7.84
|
21
in stock
|
Buy Now | |
Sager
from US$6.38
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.05
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
-
|
Buy Now | |
RS Americas
from US$7.91
|
-
|
Buy Now | |
Farnell
from US$7.62
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
RI Series 2 W Single Output 12 V DC/DC Converter - SIP-4 | Future Electronics |
RI-1212S unregulated DC-DC, 12V 2W | RS |
DC/DC Conv 12V:12V 2W SIP4 | Schukat Electronic |
DC/DC Mod 12V to 12V 2W 1kV 1kV THT | Rutronik |
Recom DC/DC Converter 10.8 ... 13.2V 12V 167mA 2W | Distrelec |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 12Vin 12Vout | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc/Dc Converter, 2W, 12V, 0.167A, Sip | Newark Electronics |
DC-DC Converter, Out 12VDC, In 12VDC, Thru-Hole, Encapsulated, Industrial, 2W | RECOM Power Inc. RI-1212S | RS Americas |
DC/DC, UNREG, 2W, 1KV, 12V, SIP4 | Farnell |
Where can I find additional details, specifications and documents for a RI-1212S?
Additional datasheets, footprints and schematics for RI-1212S are listed on our Part Details page. You can also find images and similar parts to RI-1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-1212S fall under?
The RI-1212S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-1212S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-1212S you can contact the distributor directly for product support, shipping queries etc.
Is the RI-1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-1212S have stock available?
Authorised distributors including Future Electronics, RS, Schukat Electronic, Rutronik and Chip One Stop have stock available or on a lead time for RI-1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-1212S often in real-time on the comparison pages.
What if I can't find stock of RI-1212S?
You can fill out our help required form which you can use to request a quote for RI-1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.