Status: | Unknown |
---|---|
Series: | RI Series |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
11
in stock
|
Buy Now | |
Sager
from US$6.38
|
1,776
in stock
|
Buy Now | |
Schukat Electronic
from US$6.75
|
120
in stock
|
Buy Now | |
Distrelec
from US$7.65
|
78
in stock
|
Buy Now | |
Rutronik
from US$7.87
|
42
in stock
|
Buy Now | |
element14
from US$8.70
|
42
in stock
|
Buy Now | |
Farnell
from US$7.78
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.63
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
-
|
Buy Now | |
Future Electronics
from US$6.47
|
-
|
Buy Now | |
RS Americas
from US$8.75
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RI Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.55mm |
Height | 10.2mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 85% |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 2W |
Isolated DC/DC Converters - Through Hole 2W DC/DC 1kV UNREG 12Vin 5Vout | Sager |
DC/DC Conv 12V:5V 2W SIP4 | Schukat Electronic |
Recom DC/DC Converter 10.8 ... 13.2V 5V 400mA 2W | Distrelec |
DC/DC Mod 12V to 05V 2W 1kV 1kV THT | Rutronik |
DC/DC, UNREG, 2W, 1KV, 5V, SIP4 | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
RI-1205S unregulated DC-DC, 5V 2W | RS |
Dc/Dc Converter, 2W, 5V, 0.4A, Sip | Newark Electronics |
RI Series 2 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
DC-DC Converter, Out 5VDC, In 12VDC, Thru-Hole, Encapsulated, Industrial, 2W, 1 | RECOM Power Inc. RI-1205S | RS Americas |
Where can I find additional details, specifications and documents for a RI-1205S?
Additional datasheets, footprints and schematics for RI-1205S are listed on our Part Details page. You can also find images and similar parts to RI-1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-1205S fall under?
The RI-1205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RI-1205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-1205S you can contact the distributor directly for product support, shipping queries etc.
Is the RI-1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-1205S have stock available?
Authorised distributors including Sager, Schukat Electronic, Distrelec, Rutronik and element14 have stock available or on a lead time for RI-1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-1205S often in real-time on the comparison pages.
What if I can't find stock of RI-1205S?
You can fill out our help required form which you can use to request a quote for RI-1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.