Status: | Unknown |
---|---|
Series: | 6000 Series |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 13.56MHz |
RFID IC Type | Reader |
Programmable Memory | - |
Output Power | 200mW |
RF IC Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Current Consumption | 200mA |
Product Range | 6000 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequency Range | 13.56MHz |
Supply Voltage Range | 3.3V to 5V |
Trx, Rfid, 13.56Mhz, 20Ssop | Newark Electronics |
Where can I find additional details, specifications and documents for a RI-R6C-001A-03 .?
Additional datasheets, footprints and schematics for RI-R6C-001A-03 . are listed on our Part Details page. You can also find images and similar parts to RI-R6C-001A-03 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RI-R6C-001A-03 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RI-R6C-001A-03 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RI-R6C-001A-03 . fall under?
The RI-R6C-001A-03 . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to RI-R6C-001A-03 . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RI-R6C-001A-03 . you can contact the distributor directly for product support, shipping queries etc.
Is the RI-R6C-001A-03 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RI-R6C-001A-03 . have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RI-R6C-001A-03 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RI-R6C-001A-03 . often in real-time on the comparison pages.
What if I can't find stock of RI-R6C-001A-03 .?
You can fill out our help required form which you can use to request a quote for RI-R6C-001A-03 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.