RFID
Parts from RFID Category
RFID, READ/WRITE, 13.56MHZ, HVQFN-40; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:40Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
MF READER, READER/WRITER, 13.56MHZ; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:-; No. of Pins:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V
TRX, RFID, 13.56MHZ, 20SSOP; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; CurrentRoHS Compliant: Yes
RFID ANALOGUE FRONT END, 13.56MHZ, QFN32; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
RFID, 13.56MHZ, VQFN-32; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Current RoHS Compliant: Yes
IC, RFID/NFC TRANSCEIVE, 32QFN; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
IC, RFID, 100kHz to 150kHz, SOIC-16, FULL REEL; Frequency Min:100kHz; Frequency Max:150kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4V; Product Range:-RoHS Compliant: Yes
NFC CONFIGURATION IC WITH PWM OUTPUT; ROHS COMPLIANT: YES
RFID, NFC W/PWM, 13.56MHZ, SOT-23-5; ROHS COMPLIANT: YES
RFID TRANSCEIVER, SMD, QFN-32, 7961; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes
RFID, 840-960MHZ, 128BIT, XSON-6; Frequency Min:860MHz; Frequency Max:960MHz; RFID IC Type:Read, Write; Programmable Memory:128bit; Output Power:-; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:-;RoHS Compliant: Yes
RFID, READ/WRITE, 13.56MHZ, SOT500-2; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:1KB; Output Power:-; RF IC Case Style:SOT500-2; No. of Pins:2Pins; Supply Voltage Min:-; Supply Voltage RoHS Compliant: Yes
RFID READER, 13.56MHZ, HVQFN-24; Frequency Min:-; Frequency Max:13.56Hz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:24Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
RFID READER, 13.56MHZ, HVQFN-24; Frequency Min:-; Frequency Max:13.56Hz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:24Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
RFID READER, 13.56MHZ, WLCSP-25; Frequency Min:-; Frequency Max:13.56Hz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:WLCSP; No. of Pins:25Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
RFID, READ/WRITE, 16MHZ, SOIC-14; Frequency Min:4MHz; Frequency Max:16MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
RFID, NFC, 13.56MHZ, HVQFN-40; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
RFID, NFC, 13.56MHZ, HVQFN-40; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
RFID READER, 3.5712MHZ, 264KBIT, HVQFN32; Frequency Min:-; Frequency Max:3.5712MHz; RFID IC Type:Reader; Programmable Memory:264Kbit; Output Power:-; RF IC Case Style:HVQFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes
IC, RFID TRANSCEIVER, 13.56M, 32QFN; Frequency Min:-; Frequency Max:13.56MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:200mW; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes