Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Accuracy % | 3% |
Resolution (°C) | 0.1°C |
External Height | 178.5mm |
External Width | 48.4mm |
External Depth | 24.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Digital Psychrometer, 10%-90%rh | Newark Electronics |
DIGITAL PSYCHROMETER, 10%-90%RH | element14 |
Where can I find additional details, specifications and documents for a RH300?
Additional datasheets, footprints and schematics for RH300 are listed on our Part Details page. You can also find images and similar parts to RH300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH300 fall under?
The RH300 is listed under Test Equipment > Environmental Testers > Humidity (Hygrometers).
Can I view similar or alternative parts?
You can view similar parts to RH300 when available in the Humidity (Hygrometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH300 you can contact the distributor directly for product support, shipping queries etc.
Is the RH300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH300 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RH300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH300 often in real-time on the comparison pages.
What if I can't find stock of RH300?
You can fill out our help required form which you can use to request a quote for RH300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.