Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 99.9% Relative Humidity |
---|---|
Accuracy % | 3% |
Resolution (°C) | 0.1°C |
External Height | 35mm |
External Width | 18mm |
External Depth | 140mm |
RoHS Compliant | Yes |
Heat Index Psychrometer, 0-99.9%rh, 3%rh | Newark Electronics |
Where can I find additional details, specifications and documents for a RH25?
Additional datasheets, footprints and schematics for RH25 are listed on our Part Details page. You can also find images and similar parts to RH25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH25 fall under?
The RH25 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to RH25 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH25 you can contact the distributor directly for product support, shipping queries etc.
Is the RH25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH25 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RH25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH25 often in real-time on the comparison pages.
What if I can't find stock of RH25?
You can fill out our help required form which you can use to request a quote for RH25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.