Status: | Unknown |
---|---|
Series: | RH Series |
RoHS: | Unknown |
Prices starting from US$6.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.89
|
58
in stock
|
Buy Now | |
Sager
from US$6.68
|
335
in stock
|
Buy Now | |
Schukat Electronic
from US$7.26
|
100
in stock
|
Buy Now | |
Rutronik
from US$8.98
|
-
|
Buy Now | |
Newark Electronics
from US$8.03
|
-
|
Buy Now | |
Future Electronics
from US$7.68
|
-
|
Buy Now | |
RS Americas
from US$8.24
|
-
|
Buy Now | |
element14
from US$8.74
|
-
|
Buy Now | |
Farnell
from US$8.40
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RH Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10.2mm |
Depth | 19.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 84% |
External Depth | 10.2mm |
External Length / Height | 19.6mm |
External Width | 6mm |
Isolation Voltage | 4kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 1W |
Isolated DC/DC Converters - Through Hole 1W DC/DC 3kV UNREG 24Vin +/-12Vout | Sager |
DC/DC Conv 24V:+/-12V +/-42mA 1W SIP 7 | Schukat Electronic |
DC/DC converter,24Vin,+/-12Vout 42mA,1W | RS |
DC/DC Mod 24V to +/-12V 1W 3kV 3kV THT | Rutronik |
Dc/Dc Converter, 1W, +/-12V, 0.042A, Sip | Newark Electronics |
RH Series 1 W Dual Output -12 / 12 V DC/DC Converter - SIP-7 | Future Electronics |
Recom Iso DC-DC Converter, Vin 21.6to26.4VDC, Vout +/-12VDC, I/O isolation 3000VDC | RECOM Power Inc. RH-2412D | RS Americas |
DC/DC, UNREG, 1W, +/-12V, DUAL | element14 |
Where can I find additional details, specifications and documents for a RH-2412D?
Additional datasheets, footprints and schematics for RH-2412D are listed on our Part Details page. You can also find images and similar parts to RH-2412D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH-2412D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH-2412D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH-2412D fall under?
The RH-2412D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RH-2412D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH-2412D you can contact the distributor directly for product support, shipping queries etc.
Is the RH-2412D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH-2412D have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Rutronik and Newark Electronics have stock available or on a lead time for RH-2412D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH-2412D often in real-time on the comparison pages.
What if I can't find stock of RH-2412D?
You can fill out our help required form which you can use to request a quote for RH-2412D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.