Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.10
Humidity Range | 1% to 99% Relative Humidity |
---|---|
Accuracy % | - |
Resolution (°C) | - |
External Height | 113mm |
External Width | 61mm |
External Depth | 39.5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Wireless Hygro-Thermometer, 1% To 99% Rh | Newark Electronics |
WIRELESS HYGRO-THERMOMETER, 1% TO 99% RH | element14 |
Thermo-hygrometer | Transfer Multisort Elektronik |
Extech Instruments Wireless Hygro-Thermometer, 99 ... 1%, -5 ... 50°C | Distrelec |
Where can I find additional details, specifications and documents for a RH200W?
Additional datasheets, footprints and schematics for RH200W are listed on our Part Details page. You can also find images and similar parts to RH200W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH200W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH200W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH200W fall under?
The RH200W is listed under Test Equipment > Environmental Testers > Humidity (Hygrometers).
Can I view similar or alternative parts?
You can view similar parts to RH200W when available in the Humidity (Hygrometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH200W you can contact the distributor directly for product support, shipping queries etc.
Is the RH200W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH200W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for RH200W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH200W often in real-time on the comparison pages.
What if I can't find stock of RH200W?
You can fill out our help required form which you can use to request a quote for RH200W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.