Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
979
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
979
in stock
|
Buy Now | |
element14
from US$1.08
|
979
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
22
in stock
|
Buy Now | |
Rutronik
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now |
1) Low Collector - Emitter Saturation Voltage |
2) Low Switching Loss |
3) Short Circuit Withstand Time 5us |
4) Built in Very Fast & Soft Recovery FRD (RFN - Series) |
5) Pb - free Lead Plating ; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 4 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 71 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 65 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x13.1 (t=4.7) |
Data Sheet |
---|
RGT8NS65D(LPDS) Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, Single, 650V, 8A, To-263S-3 | Newark Electronics |
IGBT, SINGLE, 650V, 8A, TO-263S-3 | element14 |
IGBT 650V 4A 1,65V LPDS | Rutronik |
Trans IGBT Chip N-CH 650V 8A 3-Pin TO-263S T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGT8NS65DGTL?
Additional datasheets, footprints and schematics for RGT8NS65DGTL are listed on our Part Details page. You can also find images and similar parts to RGT8NS65DGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT8NS65DGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT8NS65DGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT8NS65DGTL fall under?
The RGT8NS65DGTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT8NS65DGTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT8NS65DGTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGT8NS65DGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT8NS65DGTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RGT8NS65DGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT8NS65DGTL often in real-time on the comparison pages.
What if I can't find stock of RGT8NS65DGTL?
You can fill out our help required form which you can use to request a quote for RGT8NS65DGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.