Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
27
in stock
|
Buy Now | |
CoreStaff
from US$1.20
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
27
in stock
|
Buy Now | |
element14
from US$1.93
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage |
Low Switching Loss |
Short Circuit Withstand Time 5µs |
Built in Very Fast & Soft Recovery FRD (RFN-Series) |
Pb-free Lead Plating; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 25 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 65 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 194 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
RGT50NS65D(TO-262) Data Sheet |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, 650V, 48A, 175Deg C, 194W | Newark Electronics |
IGBT, 650V, 48A, 175DEG C, 194W | element14 |
650 V 48 A 194 W Through Hole Field Stop Trench IGBT - TO-262 | Future Electronics |
Transistor IGBT Chip N-CH 650V 48A 3-Pin TO-262 Tube | Avnet America |
Where can I find additional details, specifications and documents for a RGT50NS65DGC9?
Additional datasheets, footprints and schematics for RGT50NS65DGC9 are listed on our Part Details page. You can also find images and similar parts to RGT50NS65DGC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT50NS65DGC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT50NS65DGC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT50NS65DGC9 fall under?
The RGT50NS65DGC9 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT50NS65DGC9 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT50NS65DGC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RGT50NS65DGC9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT50NS65DGC9 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RGT50NS65DGC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT50NS65DGC9 often in real-time on the comparison pages.
What if I can't find stock of RGT50NS65DGC9?
You can fill out our help required form which you can use to request a quote for RGT50NS65DGC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.