Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
1) Low Collector - Emitter Saturation Voltage |
2) Low Switching Loss |
3) Short Circuit Withstand Time 5us |
4) Built in Very Fast & Soft Recovery FRD (RFN - Series) |
5) Pb - free Lead Plating ; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 15 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 75 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 133 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
RGT30NS65D(TO-262) Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Field Stop Trench IGBT 650V 15A LPDS | RS |
Igbt, 650V, 30A, 175Deg C, 133W | Newark Electronics |
Transistor IGBT Chip N-CH 650V 30A 3-Pin TO-262 Tube | Avnet America |
IGBT, 650V, 30A, 175DEG C, 133W | element14 |
Where can I find additional details, specifications and documents for a RGT30NS65DGC9?
Additional datasheets, footprints and schematics for RGT30NS65DGC9 are listed on our Part Details page. You can also find images and similar parts to RGT30NS65DGC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT30NS65DGC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT30NS65DGC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT30NS65DGC9 fall under?
The RGT30NS65DGC9 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT30NS65DGC9 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT30NS65DGC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RGT30NS65DGC9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT30NS65DGC9 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for RGT30NS65DGC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT30NS65DGC9 often in real-time on the comparison pages.
What if I can't find stock of RGT30NS65DGC9?
You can fill out our help required form which you can use to request a quote for RGT30NS65DGC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.