Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Low Collector-Emitter Saturation Voltage |
High Self-Clamped Inductive Switching Energy |
Built in Gate-Emitter Protection Diode |
Built in Gate-Emitter Resistance |
Qualified to AEC-Q101 |
Pb-free Lead Plating; RoHS Compliant |
Series | P: For ignition |
---|---|
VCES [V] | 430 |
IC[A] | 20 |
EAS(25°C) [mJ] | 250 |
EAS(150°C) [mJ] | 150 |
VCE(sat) (Typ.) [V] | 1.6 |
Pd [W] | 107 |
BVCES (Min.)[V] | 400 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 6.6x10 (t=2.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGPR10BM40FH Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Ignition Igbt 430V 20A To-252 Aec-Q101 | Newark Electronics |
Trans IGBT Chip N-CH 460V 20A 3-Pin TO-252 T/R | Avnet America |
IGNITION IGBT 430V 20A TO-252 AEC-Q101 | element14 |
Where can I find additional details, specifications and documents for a RGPR10BM40FHTL?
Additional datasheets, footprints and schematics for RGPR10BM40FHTL are listed on our Part Details page. You can also find images and similar parts to RGPR10BM40FHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGPR10BM40FHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGPR10BM40FHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGPR10BM40FHTL fall under?
The RGPR10BM40FHTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGPR10BM40FHTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGPR10BM40FHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGPR10BM40FHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGPR10BM40FHTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RGPR10BM40FHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGPR10BM40FHTL often in real-time on the comparison pages.
What if I can't find stock of RGPR10BM40FHTL?
You can fill out our help required form which you can use to request a quote for RGPR10BM40FHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.