Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 3A | RS |
Diode, Standard, 3A, 1Kv, Do-201Ad-2 | Newark Electronics |
RGP30M Series 1000 V 500 ns Glass Passivated Junction Fast Switching Rectifier | Future Electronics |
Glass Passivated Junction Rectifier 1000V 3A 2-Pin DO-201AD T/R | Avnet America |
RGP30M-E3/54, Switching Diode, 1000V 3A, 500ns, 2-Pin DO-201AD | Siliconix / Vishay RGP30M-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a RGP30M-E3/54?
Additional datasheets, footprints and schematics for RGP30M-E3/54 are listed on our Part Details page. You can also find images and similar parts to RGP30M-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGP30M-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP30M-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGP30M-E3/54 fall under?
The RGP30M-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGP30M-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGP30M-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the RGP30M-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RGP30M-E3/54 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RGP30M-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGP30M-E3/54 often in real-time on the comparison pages.
What if I can't find stock of RGP30M-E3/54?
You can fill out our help required form which you can use to request a quote for RGP30M-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.