Status: | Unknown |
---|---|
Series: | RGP15 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | RGP15 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-41 |
Current If @ Vf | 1.5A |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Depth | 4mm |
External Length / Height | 59mm |
External Width | 4mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Axial Leaded |
Diode, Fast, 1.5A, 600V | Newark Electronics |
fast rectifier | Future Electronics |
Diode Switching 600V 1.5A | Siliconix / Vishay RGP15J-E3/73 | RS Americas |
DIODE, FAST, 1.5A, 600V | element14 |
Glass Passivated Junction Rectifier 600V 1.5A 2-Pin DO-15 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a RGP15J-E3/73?
Additional datasheets, footprints and schematics for RGP15J-E3/73 are listed on our Part Details page. You can also find images and similar parts to RGP15J-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGP15J-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP15J-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGP15J-E3/73 fall under?
The RGP15J-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGP15J-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGP15J-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the RGP15J-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGP15J-E3/73 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RGP15J-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGP15J-E3/73 often in real-time on the comparison pages.
What if I can't find stock of RGP15J-E3/73?
You can fill out our help required form which you can use to request a quote for RGP15J-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.