RGP10M-E3/54 Diodes by Vishay Intertechnology

FAST SWITCH DIODE, 1A, 1KV DO-204AL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.29
1,661
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 500ns
Forward Surge Current Ifsm Max 30A
RoHS Compliant Yes

Alternative Descriptions

Fast Switch Diode, 1A, 1Kv Do-204Al | Newark Electronics
RGP10M Series 1000 V 500 ns Glass Passivated Junction Fast Switching Rectifier | Future Electronics
Diode Switching 1KV 1A 2-Pin DO-204AL T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGP10M-E3/54?

Additional datasheets, footprints and schematics for RGP10M-E3/54 are listed on our Part Details page. You can also find images and similar parts to RGP10M-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGP10M-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP10M-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGP10M-E3/54 fall under?

The RGP10M-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RGP10M-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGP10M-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the RGP10M-E3/54 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RGP10M-E3/54 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and EBV Elektronik have stock available or on a lead time for RGP10M-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGP10M-E3/54 often in real-time on the comparison pages.

What if I can't find stock of RGP10M-E3/54?

You can fill out our help required form which you can use to request a quote for RGP10M-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay