Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,000
in stock
|
Buy Now | |
element14
from US$0.12
|
3,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,974
in stock
|
Buy Now | |
Farnell
from US$0.11
|
945
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.0 ampere operation at TA = 55°C with no thermal runaway. |
High temperature metallurgically bonded construction. |
Glass passivated cavity-free junction. |
Typical IR less than 1µA. |
Fast switching for high efficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RGP10M |
---|---|
Compliance | Pb-free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 500 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead / DO-41 |
Diode, Fairchild, RGP10M | RS |
Repetitive Reverse Voltage Vrrm Max:1kV | element14 |
Fast Recovery Diode, 1A, 1Kv, Do-41 | Newark Electronics |
DIODE, FAST, 1A, 1000V, DO-41 | Farnell |
RGP Series 1000 V 1 A 5 uA Through Hole Glass Passivated Fast Rectifier - DO-41 | Future Electronics |
Diode Switching 1KV 1A 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGP10M?
Additional datasheets, footprints and schematics for RGP10M are listed on our Part Details page. You can also find images and similar parts to RGP10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGP10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGP10M fall under?
The RGP10M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RGP10M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGP10M you can contact the distributor directly for product support, shipping queries etc.
Is the RGP10M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RGP10M have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for RGP10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGP10M often in real-time on the comparison pages.
What if I can't find stock of RGP10M?
You can fill out our help required form which you can use to request a quote for RGP10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.