Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Diode Switching 400V 1A | RS |
Fast Switch Diode, 1A 400V Do-204Al | Newark Electronics |
Diode Switching 400V 1A 2-Pin DO-204AL T/R | Avnet America |
RGP10GE-E3/54, Switching Diode, 400V 1A, 150ns, 2-Pin DO-204AL | Siliconix / Vishay RGP10GE-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a RGP10GE-E3/54?
Additional datasheets, footprints and schematics for RGP10GE-E3/54 are listed on our Part Details page. You can also find images and similar parts to RGP10GE-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGP10GE-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP10GE-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGP10GE-E3/54 fall under?
The RGP10GE-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGP10GE-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGP10GE-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the RGP10GE-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGP10GE-E3/54 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RGP10GE-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGP10GE-E3/54 often in real-time on the comparison pages.
What if I can't find stock of RGP10GE-E3/54?
You can fill out our help required form which you can use to request a quote for RGP10GE-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.