Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
element14
from US$0.22
|
22,141
in stock
|
Buy Now | |
Farnell
from US$0.22
|
22,141
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
10,268
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
5,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
5,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
388
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 2kV |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.8V |
Reverse Recovery Time trr Max | 300ns |
No. of Pins | 2 |
RECTIFIER, STD, 0.5A, 2KV, DO-204AL-2 | element14 |
Vishay Fast Switching Rectifier 2kV 500mA 300ns DO-204AL | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Standard Power Diode, Single, 2 Kv, 500 Ma, 1.8 V, 20 A, 175 C Rohs Compliant: Yes |Vishay RGP02-20E-E3/54 | Newark Electronics |
Diode Switching 2KV 0.5A 2-Pin DO-204AL T/R | EBV Elektronik |
Diode Ultra Fast Rectifier 0.5A 2KV | RS |
0.5 A 2000 V 300 ns Through Hole Glass Passivated Ultrafast Rectifier - DO-204AL | Future Electronics |
Where can I find additional details, specifications and documents for a RGP02-20E-E3/54?
Additional datasheets, footprints and schematics for RGP02-20E-E3/54 are listed on our Part Details page. You can also find images and similar parts to RGP02-20E-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGP02-20E-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP02-20E-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGP02-20E-E3/54 fall under?
The RGP02-20E-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGP02-20E-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGP02-20E-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the RGP02-20E-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGP02-20E-E3/54 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for RGP02-20E-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGP02-20E-E3/54 often in real-time on the comparison pages.
What if I can't find stock of RGP02-20E-E3/54?
You can fill out our help required form which you can use to request a quote for RGP02-20E-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.