Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
11,000
in stock
|
Buy Now | |
element14
from US$0.22
|
8,325
in stock
|
Buy Now | |
Farnell
from US$0.22
|
8,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
5,390
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
4,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.8V |
Reverse Recovery Time trr Max | 300ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
.5A,1600V,300Ns,fs,superect Rohs Compliant: Yes |Vishay RGP02-16E-E3/54 | Newark Electronics |
Diode Switching 1.6KV 0.5A 2-Pin DO-204AL T/R | Avnet America |
RECTIFIER, SINGLE, 0.5A, 1.6KV, DO-204AL | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Fast Switching Rectifier 1.6kV 500mA 300ns DO-204AL | Distrelec |
RGP02-16E-E3 | RS |
RGP02 Series 0.5 A 1600 V Through Hole Fast Switching Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a RGP02-16E-E3/54?
Additional datasheets, footprints and schematics for RGP02-16E-E3/54 are listed on our Part Details page. You can also find images and similar parts to RGP02-16E-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGP02-16E-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP02-16E-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGP02-16E-E3/54 fall under?
The RGP02-16E-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to RGP02-16E-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGP02-16E-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the RGP02-16E-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGP02-16E-E3/54 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RGP02-16E-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGP02-16E-E3/54 often in real-time on the comparison pages.
What if I can't find stock of RGP02-16E-E3/54?
You can fill out our help required form which you can use to request a quote for RGP02-16E-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.