RGP02-12E-E3/54 Diodes by Vishay Intertechnology

SWITCH DIODE, 0.5A, 1.2KV, DO-204AL, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.19
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
3,480
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 500mA
Diode Configuration Single
Forward Voltage VF Max 1.8V
Reverse Recovery Time trr Max 300ns
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Switch Diode, 0.5A, 1.2Kv, Do-204Al | Newark Electronics
RGP02-12E Series 1200V 300 ns Glass Passivated Junction Fast Switching Rectifier | Future Electronics
Diode Switching 1.2KV 0.5A 2-Pin DO-204AL T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGP02-12E-E3/54?

Additional datasheets, footprints and schematics for RGP02-12E-E3/54 are listed on our Part Details page. You can also find images and similar parts to RGP02-12E-E3/54 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGP02-12E-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGP02-12E-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGP02-12E-E3/54 fall under?

The RGP02-12E-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RGP02-12E-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGP02-12E-E3/54 you can contact the distributor directly for product support, shipping queries etc.

Is the RGP02-12E-E3/54 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RGP02-12E-E3/54 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for RGP02-12E-E3/54.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGP02-12E-E3/54 often in real-time on the comparison pages.

What if I can't find stock of RGP02-12E-E3/54?

You can fill out our help required form which you can use to request a quote for RGP02-12E-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay