Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Standard, 1A, 100V, Do-213Ab | Newark Electronics |
1 A 100 V 150 ns Surface Mount Fast Switching rectifier - DO-213AB | Future Electronics |
Diode Switching 100V 1A 2-Pin DO-213AB T/R | Avnet America |
1.0A 100V FS DO213AB | TTI Europe |
Where can I find additional details, specifications and documents for a RGL41B-E3/96?
Additional datasheets, footprints and schematics for RGL41B-E3/96 are listed on our Part Details page. You can also find images and similar parts to RGL41B-E3/96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGL41B-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGL41B-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGL41B-E3/96 fall under?
The RGL41B-E3/96 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGL41B-E3/96 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGL41B-E3/96 you can contact the distributor directly for product support, shipping queries etc.
Is the RGL41B-E3/96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGL41B-E3/96 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for RGL41B-E3/96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGL41B-E3/96 often in real-time on the comparison pages.
What if I can't find stock of RGL41B-E3/96?
You can fill out our help required form which you can use to request a quote for RGL41B-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.