Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
95,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
.5A 600V FS DO213AA | TTI Europe |
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R | EBV Elektronik |
Diode, Standard, 500Ma, 600V, Do-213Aa-2 | Newark Electronics |
0.5 A 600 V 250 ns Surface Mount Fast Switching rectifier - DO-213AA | Future Electronics |
RECTIFIER, SNGL, 600V, 0.5A, DO-213AA | Farnell |
Where can I find additional details, specifications and documents for a RGL34J-E3/98.?
Additional datasheets, footprints and schematics for RGL34J-E3/98. are listed on our Part Details page. You can also find images and similar parts to RGL34J-E3/98. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGL34J-E3/98. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGL34J-E3/98. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGL34J-E3/98. fall under?
The RGL34J-E3/98. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGL34J-E3/98. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGL34J-E3/98. you can contact the distributor directly for product support, shipping queries etc.
Is the RGL34J-E3/98. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RGL34J-E3/98. have stock available?
Authorised distributors including TTI Europe, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RGL34J-E3/98..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGL34J-E3/98. often in real-time on the comparison pages.
What if I can't find stock of RGL34J-E3/98.?
You can fill out our help required form which you can use to request a quote for RGL34J-E3/98. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.