Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
7,220
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
16,500
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
5,957
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,246
in stock
|
Buy Now | |
element14
from US$0.19
|
3,230
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,230
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214BA |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
1.0A 1KV FS DO214BA | TTI Europe |
RGF1M-E3 | RS |
Vishay Fast Switching Rectifier 1kV 1A 500ns DO-214BA | Distrelec |
Rectifier, Single, 1A, 1Kv, Do-214Ba | Newark Electronics |
RECTIFIER, SINGLE, 1A, 1KV, DO-214BA | element14 |
RGF1 Series 1000 V 5 uA 500 ns Surface Mount Fast Recovery Rectifier - DO-214BA | Future Electronics |
Standard Recovery Rectifier, 1 kV1 A, Single, 1.3 V, 500 ns, 30 A, GF1 (DO-214BA), 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a RGF1M-E3/67A?
Additional datasheets, footprints and schematics for RGF1M-E3/67A are listed on our Part Details page. You can also find images and similar parts to RGF1M-E3/67A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1M-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1M-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1M-E3/67A fall under?
The RGF1M-E3/67A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to RGF1M-E3/67A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1M-E3/67A you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1M-E3/67A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGF1M-E3/67A have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for RGF1M-E3/67A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1M-E3/67A often in real-time on the comparison pages.
What if I can't find stock of RGF1M-E3/67A?
You can fill out our help required form which you can use to request a quote for RGF1M-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.