Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
element14
from US$0.12
|
6,135
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,130
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted application. |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RGF1M |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 500 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Repetitive Reverse Voltage Vrrm Max:1kV | element14 |
Std Recovery Diode, 1A, 1Kv, Do-214Ac | Newark Electronics |
DIODE, FAST, 1A, 1000V, SMD, DO-214 | Farnell |
Diode, Fairchild, RGF1M | RS |
RGF Series 1000 V 1 A 5 uA Surface Mount Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 1KV 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGF1M?
Additional datasheets, footprints and schematics for RGF1M are listed on our Part Details page. You can also find images and similar parts to RGF1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1M fall under?
The RGF1M is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RGF1M when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1M you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RGF1M have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for RGF1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1M often in real-time on the comparison pages.
What if I can't find stock of RGF1M?
You can fill out our help required form which you can use to request a quote for RGF1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.