RGF1J-E3/67A Diodes by Vishay Intertechnology

DIODE, STANDARD, 1A, 600V, DO-214BA-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.19
4,714
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 150ns
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

Diode: rectifying | Transfer Multisort Elektronik
1 A 600 V 250 ns Surface Mount Fast Switching Rectifier - DO-214BA | Future Electronics
Diode, Standard, 1A, 600V, Do-214Ba-2 | Newark Electronics
Diode Switching 600V 1A 2-Pin DO-214BA T/R | Avnet America
1.0A 600V FS DO214BA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGF1J-E3/67A?

Additional datasheets, footprints and schematics for RGF1J-E3/67A are listed on our Part Details page. You can also find images and similar parts to RGF1J-E3/67A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGF1J-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1J-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGF1J-E3/67A fall under?

The RGF1J-E3/67A is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RGF1J-E3/67A when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1J-E3/67A you can contact the distributor directly for product support, shipping queries etc.

Is the RGF1J-E3/67A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RGF1J-E3/67A have stock available?

Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RGF1J-E3/67A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGF1J-E3/67A often in real-time on the comparison pages.

What if I can't find stock of RGF1J-E3/67A?

You can fill out our help required form which you can use to request a quote for RGF1J-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay