Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 250ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
RGF1J-E3 | RS |
Diode, Standard, 1A, 600V, Do-214Ba | Newark Electronics |
RGF1J Series 600 V 1 A Glass Passivated Fast Switching Rectifier - DO-214BA | Future Electronics |
Diode Switching 600V 1A 2-Pin DO-214BA T/R | Avnet America |
1.0A 600V FS DO214BA | TTI Europe |
Where can I find additional details, specifications and documents for a RGF1J-E3/5CA?
Additional datasheets, footprints and schematics for RGF1J-E3/5CA are listed on our Part Details page. You can also find images and similar parts to RGF1J-E3/5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1J-E3/5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1J-E3/5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1J-E3/5CA fall under?
The RGF1J-E3/5CA is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGF1J-E3/5CA when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1J-E3/5CA you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1J-E3/5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGF1J-E3/5CA have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for RGF1J-E3/5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1J-E3/5CA often in real-time on the comparison pages.
What if I can't find stock of RGF1J-E3/5CA?
You can fill out our help required form which you can use to request a quote for RGF1J-E3/5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.