RGF1G-E3/67A. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.29
28,010
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
138,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 150ns
Forward Surge Current Ifsm Max 30A
Operating Temperature Max 175°C
RoHS Compliant Yes

Alternative Descriptions

1.0A 400V FS DO214BA | TTI Europe
RGF1G-E3E3 | RS
Diode Switching 400V 1A 2-Pin DO-214BA T/R | Avnet Asia
Fast Switch Diode, 1A 400V Do-214Ba | Newark Electronics
RGF1G Series 400V 1A Glass Passivated Junction Fast Switching Rectifier-DO-214BA | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGF1G-E3/67A.?

Additional datasheets, footprints and schematics for RGF1G-E3/67A. are listed on our Part Details page. You can also find images and similar parts to RGF1G-E3/67A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGF1G-E3/67A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1G-E3/67A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGF1G-E3/67A. fall under?

The RGF1G-E3/67A. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RGF1G-E3/67A. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1G-E3/67A. you can contact the distributor directly for product support, shipping queries etc.

Is the RGF1G-E3/67A. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RGF1G-E3/67A. have stock available?

Authorised distributors including TTI Europe, RS, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for RGF1G-E3/67A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGF1G-E3/67A. often in real-time on the comparison pages.

What if I can't find stock of RGF1G-E3/67A.?

You can fill out our help required form which you can use to request a quote for RGF1G-E3/67A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay