Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
17,016
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,016
in stock
|
Buy Now | |
element14
from US$0.15
|
17,016
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
3,945
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass passivated junction. |
For surface mounted application. |
Low forward voltage drop. |
High current capability. |
Easy pick and place. |
High surge current capability. |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | RGF1G |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 150 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Rectifier, Single, 1A, 400V, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 1A, 400V, DO-214AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
RGF1G Series 1 A 400 V Surface Mount Fast Recovery Rectifier - DO-214AC | Future Electronics |
Diode Switching 400V 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGF1G?
Additional datasheets, footprints and schematics for RGF1G are listed on our Part Details page. You can also find images and similar parts to RGF1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1G fall under?
The RGF1G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to RGF1G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1G you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RGF1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for RGF1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1G often in real-time on the comparison pages.
What if I can't find stock of RGF1G?
You can fill out our help required form which you can use to request a quote for RGF1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.