Status: | Unknown |
---|---|
Series: | RGF1D Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
40
in stock
|
Buy Now | |
element14
from US$0.17
|
52,322
in stock
|
Buy Now | |
Farnell
from US$0.16
|
52,322
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
51,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,490
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214BA |
No. of Pins | 2Pins |
Product Range | RGF1D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
RECTIFIER, STANDARD, 1A, 200V, DO-214BA | element14 |
Diode, Standard, 1A, 200V, Do-214Ba-2, Full Reel | Newark Electronics |
Diode Switching 200V 1A 2-Pin DO-214BA T/R | Avnet America |
RGF1D-E3 | RS |
1 A 200 V 150 ns Surface Mount Fast Switching Rectifier - DO-214BA | Future Electronics |
1.0A 200V FS DO214BA | TTI Europe |
Where can I find additional details, specifications and documents for a RGF1D-E3/67A?
Additional datasheets, footprints and schematics for RGF1D-E3/67A are listed on our Part Details page. You can also find images and similar parts to RGF1D-E3/67A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGF1D-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGF1D-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGF1D-E3/67A fall under?
The RGF1D-E3/67A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RGF1D-E3/67A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGF1D-E3/67A you can contact the distributor directly for product support, shipping queries etc.
Is the RGF1D-E3/67A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGF1D-E3/67A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for RGF1D-E3/67A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGF1D-E3/67A often in real-time on the comparison pages.
What if I can't find stock of RGF1D-E3/67A?
You can fill out our help required form which you can use to request a quote for RGF1D-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.