Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC Collector Current | 65A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.4V |
Power Dissipation Pd | 148W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247N |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Igbt, 600V, 65A, 175Deg C, 148W | Newark Electronics |
Transistor I GBT N-CH 600V 65A 3-Pin TO-247N Tube | Avnet America |
Where can I find additional details, specifications and documents for a RGCL80TS60GC11?
Additional datasheets, footprints and schematics for RGCL80TS60GC11 are listed on our Part Details page. You can also find images and similar parts to RGCL80TS60GC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGCL80TS60GC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGCL80TS60GC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGCL80TS60GC11 fall under?
The RGCL80TS60GC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGCL80TS60GC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGCL80TS60GC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGCL80TS60GC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RGCL80TS60GC11 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RGCL80TS60GC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGCL80TS60GC11 often in real-time on the comparison pages.
What if I can't find stock of RGCL80TS60GC11?
You can fill out our help required form which you can use to request a quote for RGCL80TS60GC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.