Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
7,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
7,915
in stock
|
Buy Now | |
element14
from US$0.19
|
7,915
in stock
|
Buy Now | |
RS
from US$0.22
|
5,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
2,360
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 700 |
Reverse Voltage VR[V] | 700 |
Average Rectified Forward Current IO[A] | 0.8 |
IFSM[A] | 15 |
Forward Voltage VF(Max.)[V] | 1.5 |
IF @ Forward Voltage [A] | 0.8 |
Reverse Current IR(Max.)[mA] | 0.001 |
VR @ Reverse Current [V] | 700 |
trr(Max.)[ns] | 80 |
IF @ trr [mA] | 0 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RFN1LAM7STF Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Aec-Q101, 0.8A, 700V, Sod-128 | Newark Electronics |
RECTIFIER, AEC-Q101, 0.8A, 700V, SOD-128 | element14 |
Automotive Fast Recovery Diode AEC-Q101 | RS |
ROHRFN1LAM7STFTR | Avnet America |
Where can I find additional details, specifications and documents for a RFN1LAM7STFTR?
Additional datasheets, footprints and schematics for RFN1LAM7STFTR are listed on our Part Details page. You can also find images and similar parts to RFN1LAM7STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFN1LAM7STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFN1LAM7STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFN1LAM7STFTR fall under?
The RFN1LAM7STFTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RFN1LAM7STFTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFN1LAM7STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RFN1LAM7STFTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RFN1LAM7STFTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for RFN1LAM7STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFN1LAM7STFTR often in real-time on the comparison pages.
What if I can't find stock of RFN1LAM7STFTR?
You can fill out our help required form which you can use to request a quote for RFN1LAM7STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.