Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
330
in stock
|
Buy Now | |
Sager
from US$1.66
|
19,830
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
4,189
in stock
|
Buy Now | |
Richardson RFPD
from US$1.76
|
1,002
in stock
|
Buy Now | |
Schukat Electronic
from US$1.76
|
719
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
346
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
226
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
25
in stock
|
Buy Now | |
element14
from US$1.85
|
25
in stock
|
Buy Now | |
Farnell
from US$2.01
|
25
in stock
|
Buy Now | |
Rutronik
from US$2.05
|
-
|
Buy Now | |
Newark Electronics
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 1W 5Vin 5Vout 200mA SIP7 | Sager |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC Conv 5:5V 0,2A 1W 4KV | Schukat Electronic |
Recom DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
DC-DC Converter 5V 1W 4kV | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
RFMM Series 1 W 5 V Input 5 V Output 4 kVDC Isolated DC/DC-Converter - SIP7 | Future Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC/DC Mod 05V to 05V 1W 4kV 4kV THT | Rutronik |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC Converter, SIP7, 4kV unreg, Single Output, 1W, 5V Out, RFMM Series | RECOM Power Inc. RFMM-0505S | RS Americas |
Where can I find additional details, specifications and documents for a RFMM-0505S?
Additional datasheets, footprints and schematics for RFMM-0505S are listed on our Part Details page. You can also find images and similar parts to RFMM-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFMM-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFMM-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFMM-0505S fall under?
The RFMM-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RFMM-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFMM-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RFMM-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFMM-0505S have stock available?
Authorised distributors including Sager, Chip One Stop, Richardson RFPD, Schukat Electronic and Distrelec have stock available or on a lead time for RFMM-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFMM-0505S often in real-time on the comparison pages.
What if I can't find stock of RFMM-0505S?
You can fill out our help required form which you can use to request a quote for RFMM-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.