Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
187
in stock
|
Buy Now | |
Rutronik
from US$1.69
|
13,359
in stock
|
Buy Now | |
Sager
from US$1.38
|
7,638
in stock
|
Buy Now | |
Schukat Electronic
from US$1.45
|
4,173
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
2,085
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
1,904
in stock
|
Buy Now | |
element14
from US$1.93
|
1,015
in stock
|
Buy Now | |
Farnell
from US$1.60
|
1,015
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
678
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
69
in stock
|
Buy Now | |
Richardson RFPD
from US$1.40
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Width | 6mm |
DC/DC Mod 05V to 05V 1W 1kV 1kV THT | Rutronik |
Isolated DC/DC Converters - Through Hole 1W 5Vin 5Vout 200mA SIP4 | Sager |
DC/DC Conv 5:5V 0,2A 1W 1KV | Schukat Electronic |
RFM Series 1 W 5 V Input 5 V Output 1 kVDC Isolated DC/DC-Converter - SIP4 | Future Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC Converter 5V 1W 1kV | RS |
DC-DC Converter, SIP4, 1kV unreg, Single Output, 1W, 5V Out, RFM Series | RECOM Power Inc. RFM-0505S | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RFM-0505S?
Additional datasheets, footprints and schematics for RFM-0505S are listed on our Part Details page. You can also find images and similar parts to RFM-0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFM-0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFM-0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFM-0505S fall under?
The RFM-0505S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RFM-0505S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFM-0505S you can contact the distributor directly for product support, shipping queries etc.
Is the RFM-0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFM-0505S have stock available?
Authorised distributors including Rutronik, Sager, Schukat Electronic, Chip One Stop and Future Electronics have stock available or on a lead time for RFM-0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFM-0505S often in real-time on the comparison pages.
What if I can't find stock of RFM-0505S?
You can fill out our help required form which you can use to request a quote for RFM-0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.