Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.22
RF Modulation | FM |
---|---|
Data Rate Max | 300Kbps |
Frequency Max | 868MHz |
Sensitivity dBm | -130dBm |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmit Power | 20dBm |
Module Interface | SPI |
Supply Current | 125mA |
RF Transceiver Applications | Remote Control Systems Remote Metering Telemetry Wireless Controllers Modems & Security Systems |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lora Transceiver, 868Mhz, 300Kbps, Smd | Newark Electronics |
LORA TRANSCEIVER, 868MHZ, 300KBPS, SMD | element14 |
LORA RF Tranceiver Module 16km 1272 SO | RS |
RF Solutions RF-LORA-868-SO LORA RF Module 16km 1272 | Rapid Electronics |
RF Transceiver 868 MHz, FM, FSK, GFSK, GMSK, MSK, OOK, 1.8 . 3.6V RF Module | RF Solutions RF-LORA-868-SO | RS Americas |
Where can I find additional details, specifications and documents for a RF-LORA-868-SO?
Additional datasheets, footprints and schematics for RF-LORA-868-SO are listed on our Part Details page. You can also find images and similar parts to RF-LORA-868-SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF-LORA-868-SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF-LORA-868-SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF-LORA-868-SO fall under?
The RF-LORA-868-SO is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to RF-LORA-868-SO when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF-LORA-868-SO you can contact the distributor directly for product support, shipping queries etc.
Is the RF-LORA-868-SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF-LORA-868-SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for RF-LORA-868-SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF-LORA-868-SO often in real-time on the comparison pages.
What if I can't find stock of RF-LORA-868-SO?
You can fill out our help required form which you can use to request a quote for RF-LORA-868-SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.