Status: | Unknown |
---|---|
Series: | RFE Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Adjustable, Fixed |
Output Power Max | 992W |
Output Current Max | 31A |
Product Range | RFE Series |
Height | 41mm |
RoHS Compliant | Yes |
AC/DC Power Supply Single-OUT 32V 31A 992W 15-Pin | Avnet America |
Where can I find additional details, specifications and documents for a RFE1000-32-Y?
Additional datasheets, footprints and schematics for RFE1000-32-Y are listed on our Part Details page. You can also find images and similar parts to RFE1000-32-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFE1000-32-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFE1000-32-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFE1000-32-Y fall under?
The RFE1000-32-Y is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RFE1000-32-Y when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFE1000-32-Y you can contact the distributor directly for product support, shipping queries etc.
Is the RFE1000-32-Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RFE1000-32-Y have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for RFE1000-32-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFE1000-32-Y often in real-time on the comparison pages.
What if I can't find stock of RFE1000-32-Y?
You can fill out our help required form which you can use to request a quote for RFE1000-32-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.