Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
11A, 60V |
rDS(ON)= 0.107Ω |
Temperature Compensating PSPICE® Model |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
Related Literature - TB334 “Guidelines for Soldering Surface Mount Components to PC Boards” |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Description | RFD3055LE |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±16 |
VGS(th) Max (V) | 3 |
ID Max (A) | 11 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 107 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.2 |
Ciss Typ (pF) | 350 |
Package Type | IPAK-3 / DPAK-3 STRAIGHT LEAD |
N-MOSFET 11A 60V 38W 107mOhm | Micros |
N Channel Mosfet, 60V, 11A To-251Aa | Newark Electronics |
MOSFET, N-CH, 60V, 11A, TO-251AA-3 | element14 |
Where can I find additional details, specifications and documents for a RFD3055LE?
Additional datasheets, footprints and schematics for RFD3055LE are listed on our Part Details page. You can also find images and similar parts to RFD3055LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFD3055LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD3055LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFD3055LE fall under?
The RFD3055LE is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFD3055LE when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFD3055LE you can contact the distributor directly for product support, shipping queries etc.
Is the RFD3055LE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFD3055LE have stock available?
Authorised distributors including Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for RFD3055LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFD3055LE often in real-time on the comparison pages.
What if I can't find stock of RFD3055LE?
You can fill out our help required form which you can use to request a quote for RFD3055LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.